Status: | Production |
---|---|
Series: | ADL5903 |
RoHS: | Compliant |
Prices starting from US$207.65
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$207.65
|
4
in stock
|
Buy Now |
Accurate rms-to-dc conversion from 200 MHz to 6 GHz |
Measurement dynamic range of 35 dB |
Ripple-free transfer function |
Single-ended input, 50 Ω source compatible |
No external matching required |
Linear in decibels output, scaled 35.5 mV/dB at 900 MHz |
Waveform and modulation independent, such as |
GSM/CDMA/W-CDMA /TD-SCDMA/LTE |
Excellent temperature stability |
Operates from 3.0 V to 5.0 V from −55°C to +125°C |
Low power consumption: 3 mA at 3.0 V to 5.0 V supply |
8-lead, 2 mm × 2 mm LFCSP package |
ADL5903 EB | Analog Devices |
Where can I find additional details, specifications and documents for a ADL5903-EVALZ?
Additional datasheets, footprints and schematics for ADL5903-EVALZ are listed on our Part Details page. You can also find images and similar parts to ADL5903-EVALZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADL5903-EVALZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADL5903-EVALZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADL5903-EVALZ fall under?
The ADL5903-EVALZ is listed under Logarithmic RMS Detectors.
Can I view similar or alternative parts?
You can view similar parts to ADL5903-EVALZ when available in the Logarithmic RMS Detectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADL5903-EVALZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADL5903-EVALZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADL5903-EVALZ have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for ADL5903-EVALZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADL5903-EVALZ often in real-time on the comparison pages.
What if I can't find stock of ADL5903-EVALZ?
You can fill out our help required form which you can use to request a quote for ADL5903-EVALZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.