Status: | Production |
---|---|
Series: | ADL5382 |
RoHS: | Compliant |
I/Q Demodulator |
Operating RF frequency |
700 MHz to 2700MHz |
IIP3 +30 dBm |
IIP2 +60dBm |
Input P1dB +13dBm |
NF 14 dB @ 900MHz |
Voltage Conversion Gain of 5dB |
Quadrature demodulation accuracy |
Phase accuracy <0.5° |
Amplitude balance <0.25 dB |
LO Input –10 to +5 dBm |
Demodulation Bandwidth ~500 MHz |
I/Q Drive 2Vpk into 200Ω |
Programmable Power Consumption |
700MHz-2.7GHz Quad I-Q Demod | Analog Devices |
Where can I find additional details, specifications and documents for a ADL5382ACPZ-R7?
Additional datasheets, footprints and schematics for ADL5382ACPZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADL5382ACPZ-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADL5382ACPZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADL5382ACPZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADL5382ACPZ-R7 fall under?
The ADL5382ACPZ-R7 is listed under I/Q Demodulators with Integrated LO.
Can I view similar or alternative parts?
You can view similar parts to ADL5382ACPZ-R7 when available in the I/Q Demodulators with Integrated LO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADL5382ACPZ-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADL5382ACPZ-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADL5382ACPZ-R7 have stock available?
Authorised distributors including Analog Devices and Farnell have stock available or on a lead time for ADL5382ACPZ-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADL5382ACPZ-R7 often in real-time on the comparison pages.
What if I can't find stock of ADL5382ACPZ-R7?
You can fill out our help required form which you can use to request a quote for ADL5382ACPZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.