ADL5205ACPZ-R7 Part Information

Details for ADL5205ACPZ-R7 by Analog Devices

Semiconductors - ICs>Amplifiers & Comparators>Differential Amplifiers

Part Specifications

No. of Amplifiers 2Amplifiers
Input Offset Voltage -
Gain dB Max 26dB
Bandwidth 1.7GHz
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Amplifier Case Style LFCSP
No. of Pins 40Pins
Supply Voltage Range 3.15V to 3.45V 4.75V to 5.25V
Slew Rate 5V/ns
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (07-Jul-2017)

Alternative Part Descriptions

  • DIFF AMP, DUAL, 1.7GHZ, 5V/NS, LFCSP-40; No. of Amplifiers:2Amplifiers; Input Offset Voltage:-; Gain dB Max:26dB; Bandwidth:1.7GHz; Operating Temperature Min:-40?C; Operating Temperature Max:85?C; Amplifier Case Style:LFCSP; No. of RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADL5205ACPZ-R7?

Additional datasheets, footprints and schematics for ADL5205ACPZ-R7 are listed in our Part Details tab. You can also find the ADL5205ACPZ-R7 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADL5205ACPZ-R7 in the Pricing & Inventory tab next to part details. You can view ADL5205ACPZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADL5205ACPZ-R7 fall under?

The ADL5205ACPZ-R7 is listed under Semiconductors - ICs > Amplifiers & Comparators > Differential Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to ADL5205ACPZ-R7 when available in the Differential Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADL5205ACPZ-R7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADL5205ACPZ-R7 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ADL5205ACPZ-R7 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for ADL5205ACPZ-R7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADL5205ACPZ-R7 often in real-time on the comparison pages.

What if I can't find stock of ADL5205ACPZ-R7?

You can fill out our help required form which you can use to request a quote for ADL5205ACPZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for ADL5205ACPZ-R7

Loading...
Loading Results for ADL5205ACPZ-R7
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us