Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Wireless Communication |
---|---|
Silicon Manufacturer | Silicon Laboratories |
Silicon Core Number | AMW106 Module |
Application Sub Type | WiFi |
Kit Contents | Eval Board AMW106 Module Piranha JTAG Programmer & Debugger Monitor Backpack Karoo Backpack |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Development Kit, Wifi | Newark Electronics |
DEVELOPMENT KIT, WIFI | element14 |
Where can I find additional details, specifications and documents for a ADK-W01?
Additional datasheets, footprints and schematics for ADK-W01 are listed on our Part Details page. You can also find images and similar parts to ADK-W01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADK-W01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADK-W01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADK-W01 fall under?
The ADK-W01 is listed under Silicon Labs Parts.
Can I view similar or alternative parts?
You can view similar parts to ADK-W01 when available in the Silicon Labs Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADK-W01 you can contact the distributor directly for product support, shipping queries etc.
Is the ADK-W01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADK-W01 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for ADK-W01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADK-W01 often in real-time on the comparison pages.
What if I can't find stock of ADK-W01?
You can fill out our help required form which you can use to request a quote for ADK-W01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.