Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Richardson RFPD
-
|
-
|
Buy Now |
Kit Application Type | Sensing - Sampling Kit / Related Components |
---|---|
Silicon Manufacturer | Analog Devices |
Silicon Core Number | ADIS16003/PCBZ ADIS16006/PCBZ ADIS1620x/PCBZ |
Application Sub Type | PC-USB |
Kit Contents | ADISUSBZ PCB A-to-B USB Cable 2x 2mm Stainless Steel Screws 2mm 12-pin Ribbon Cable CD |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Features | Sensor Data On-demand This System will Run on MS Windows XP NT & 2000 |
Kit Features | System Provides Sensor Data On-demand through the USB at Read Rates up to 900SPS |
Silicon Family Name | iSensor |
Type | Inertial Sensor |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADISUSBZ?
Additional datasheets, footprints and schematics for ADISUSBZ are listed on our Part Details page. You can also find images and similar parts to ADISUSBZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADISUSBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADISUSBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADISUSBZ fall under?
The ADISUSBZ is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ADISUSBZ when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADISUSBZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADISUSBZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADISUSBZ have stock available?
Authorised distributors including Richardson RFPD have stock available or on a lead time for ADISUSBZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADISUSBZ often in real-time on the comparison pages.
What if I can't find stock of ADISUSBZ?
You can fill out our help required form which you can use to request a quote for ADISUSBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.