Status: | Unknown |
---|---|
Series: | ADIS16448 Series |
RoHS: | Unknown |
No distributors results available
Kit Application Type | Sensing - Navigation Position |
---|---|
Silicon Manufacturer | Analog Devices |
Silicon Core Number | ADIS16448 |
Application Sub Type | Triple Axis Gyroscope & Accelerometer |
Kit Contents | Eval Board ADIS16448 |
Product Range | ADIS16448 Series |
SVHC | No SVHC (07-Jul-2017) |
Features | SPI for all Digital Communications Provides a Dual Row |
Where can I find additional details, specifications and documents for a ADIS16448/PCBZ?
Additional datasheets, footprints and schematics for ADIS16448/PCBZ are listed on our Part Details page. You can also find images and similar parts to ADIS16448/PCBZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADIS16448/PCBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADIS16448/PCBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADIS16448/PCBZ fall under?
The ADIS16448/PCBZ is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ADIS16448/PCBZ when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADIS16448/PCBZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADIS16448/PCBZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADIS16448/PCBZ have stock available?
There is no stock from authorised distributors for ADIS16448/PCBZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADIS16448/PCBZ often in real-time on the comparison pages.
What if I can't find stock of ADIS16448/PCBZ?
You can fill out our help required form which you can use to request a quote for ADIS16448/PCBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.