ADIS16265/PCBZ Gyroscopes by Analog Devices

Status: Production
Series: ADIS16265
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADIS16260 and ADIS16265 are programmable digital gyroscopes that combine industry-leading MEMS and signal processing technology in a single compact package. They provide accuracy performance that would require full motion calibration with any other MEMS gyroscope in their class. When power is applied, the ADIS16260 and ADIS16265 automatically start up and begin sampling sensor data, without requiring configuration commands from a system processor. An addressable register structure and a common serial peripheral interface (SPI) provide simple access to sensor data and configuration settings. Many digital processor platforms support the SPI with simple firmware-level instructions.The ADIS16260 and ADIS16265 provide several programmable features for in-system optimization. The sensor bandwidth switch (50 Hz and 330 Hz), Bartlett window FIR filter length, and sample rate settings provide users with controls that enable noise vs. bandwidth optimization. The digital input/output lines offer options for a data ready signal that helps the master processor efficiently manage data coherency, an alarm indicator signal for triggering master processor interrupts, and a general-purpose function for setting and monitoring system-level digital controls/ conditions.The ADIS16260 and ADIS16265 are drop-in replacements for the ADIS1625x family and come in LGA packages (11.2 mm × 11.2 mm × 5.5 mm) that meet Pb-free solder reflow profile requirements, per JEDEC J-STD-020. They have an extended operating temperature range of −40°C to +105°C.

Where to Buy

Prices starting from US$177.00

Distributor Stock
Logo for Chip One Stop
Chip One Stop
from US$177.00
5
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$189.40
1
in stock
Buy Now

Features

Yaw rate gyroscope with range scaling ±80°/sec, ±160°/sec, and ±320°/sec settings
No external configuration required to start data collection
Start-up time: 165 ms
Sleep mode recovery time: 2.5 ms
Factory-calibrated sensitivity and bias
Calibration temperature range: −40°C to +85°C
SPI-compatible serial interface
Relative angle displacement output
Embedded temperature sensor
Operating temperature range: −40°C to +105°C
2000 g shock survivability
Programmable operation and control
Automatic and manual bias correction controls
Sensor bandwidth selection: 50 Hz/330 Hz
Sample rate: 256 SPS/2048 SPS settings
Bartlett window FIR filter length, number of taps
Digital I/O: data ready, alarm indicator, general-purpose
Alarms for condition monitoring
Sleep mode for power management
DAC output voltage
Single-command self-test
Single-supply operation: 4.75 V to 5.25 V
3.3 V compatible digital lines

Alternative Descriptions

ADIS16265/PCB EVAL. BD. PB Fre | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADIS16265/PCBZ?

Additional datasheets, footprints and schematics for ADIS16265/PCBZ are listed on our Part Details page. You can also find images and similar parts to ADIS16265/PCBZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADIS16265/PCBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADIS16265/PCBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADIS16265/PCBZ fall under?

The ADIS16265/PCBZ is listed under Gyroscopes.

Can I view similar or alternative parts?

You can view similar parts to ADIS16265/PCBZ when available in the Gyroscopes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADIS16265/PCBZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADIS16265/PCBZ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ADIS16265/PCBZ have stock available?

Authorised distributors including Chip One Stop and Analog Devices have stock available or on a lead time for ADIS16265/PCBZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADIS16265/PCBZ often in real-time on the comparison pages.

What if I can't find stock of ADIS16265/PCBZ?

You can fill out our help required form which you can use to request a quote for ADIS16265/PCBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay