Status: | Production |
---|---|
Series: | ADIS16209 |
RoHS: | Unknown |
Dual-mode inclinometer system |
Dual-axis, horizontal operation, ±90° |
Single-axis, vertical operation, ±180° |
High accuracy, 0.1° |
Digital inclination data, 0.025° resolution |
Digital acceleration data, 0.244 mg resolution |
±1.7 g accelerometer measurement range |
Digital temperature sensor output |
Digitally controlled bias calibration |
Digitally controlled sample rate |
Digitally controlled frequency response |
Dual alarm settings with rate/threshold limits |
Auxiliary digital I/O |
Digitally activated self-test |
Digitally activated low power mode |
SPI-compatible serial interface |
Auxiliary 12-bit ADC input and DAC output |
Single-supply operation: 3.0 V to 3.6 V |
3500 g powered shock survivability |
ADIS16209/PCB EVAL. BD. PB fre | Analog Devices |
Evaluation Board, 2-Axis Accelerometer | Newark Electronics |
EVALUATION BOARD, 2-AXIS ACCELEROMETER | Farnell |
Where can I find additional details, specifications and documents for a ADIS16209/PCBZ?
Additional datasheets, footprints and schematics for ADIS16209/PCBZ are listed on our Part Details page. You can also find images and similar parts to ADIS16209/PCBZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADIS16209/PCBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADIS16209/PCBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADIS16209/PCBZ fall under?
The ADIS16209/PCBZ is listed under Accelerometers - Special Purpose.
Can I view similar or alternative parts?
You can view similar parts to ADIS16209/PCBZ when available in the Accelerometers - Special Purpose range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADIS16209/PCBZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADIS16209/PCBZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADIS16209/PCBZ have stock available?
Authorised distributors including Chip One Stop, Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADIS16209/PCBZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADIS16209/PCBZ often in real-time on the comparison pages.
What if I can't find stock of ADIS16209/PCBZ?
You can fill out our help required form which you can use to request a quote for ADIS16209/PCBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.