ADG919BCPZ-REEL7 SPST, SPDT, SP3T, SP4T, SP5T, SP6T, SP8T by Analog Devices

Status: Production
Series: ADG919
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADG918/ADG919 are wideband switches using a CMOSprocess to provide high isolation and low insertion loss to1 GHz. The ADG918 is an absorptive (matched) switch having50 Ω terminated shunt legs, whereas the ADG919 is a reflectiveswitch. These devices are designed such that the isolation ishigh over the dc to 1 GHz frequency range. They have on-boardCMOS control logic, thus eliminating the need for externalcontrolling circuitry. The control inputs are both CMOS andLVTTL compatible. The low power consumption of theseCMOS devices makes them ideally suited to wireless andgeneral-purpose high frequency switching

Where to Buy

Prices starting from US$1.49

Distributor Stock
Logo for element14
element14
from US$2.52
1,500
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.26
1,500
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$1.49
529
in stock
Buy Now

Features

Wideband switch: −3 dB at 4 GHz
Absorptive/reflective switches
High off isolation (43 dB at 1 GHz)
Low insertion loss (0.8 dB at 1 GHz)
Single 1.65 V to 2.75 V power supply
CMOS/LVTTL control logic
8-lead MSOP and tiny 3 mm × 3 mm LFCSP
Low power consumption (<1 µA)

Alternative Descriptions

RF SWITCH, 4GHZ, 2.75V, LFCSP | element14
2GHz 2:1 MUX (Reflective) I.C. | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG919BCPZ-REEL7?

Additional datasheets, footprints and schematics for ADG919BCPZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to ADG919BCPZ-REEL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG919BCPZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG919BCPZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG919BCPZ-REEL7 fall under?

The ADG919BCPZ-REEL7 is listed under SPST, SPDT, SP3T, SP4T, SP5T, SP6T, SP8T.

Can I view similar or alternative parts?

You can view similar parts to ADG919BCPZ-REEL7 when available in the SPST, SPDT, SP3T, SP4T, SP5T, SP6T, SP8T range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG919BCPZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADG919BCPZ-REEL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG919BCPZ-REEL7 have stock available?

Authorised distributors including element14, Farnell and Analog Devices have stock available or on a lead time for ADG919BCPZ-REEL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG919BCPZ-REEL7 often in real-time on the comparison pages.

What if I can't find stock of ADG919BCPZ-REEL7?

You can fill out our help required form which you can use to request a quote for ADG919BCPZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay