Status: | Production |
---|---|
Series: | ADG918 |
RoHS: | Compliant |
Prices starting from US$2.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.92
|
3
in stock
|
Buy Now | |
Richardson RFPD
from US$2.40
|
376
in stock
|
Buy Now | |
Newark Electronics
from US$2.89
|
279
in stock
|
Buy Now | |
element14
from US$2.56
|
279
in stock
|
Buy Now | |
Farnell
from US$2.39
|
279
in stock
|
Buy Now | |
CoreStaff
from US$2.42
|
228
in stock
|
Buy Now | |
Chip One Stop
from US$2.22
|
146
in stock
|
Buy Now |
Wideband switch: −3 dB at 4 GHz |
Absorptive/reflective switches |
High off isolation (43 dB at 1 GHz) |
Low insertion loss (0.8 dB at 1 GHz) |
Single 1.65 V to 2.75 V power supply |
CMOS/LVTTL control logic |
8-lead MSOP and tiny 3 mm × 3 mm LFCSP |
Low power consumption (<1 µA) |
ANALOG SWITCH | Richardson RFPD |
Rf Switch, Spdt, Dc-2Ghz, Msop | Newark Electronics |
RF SWITCH, SPDT, DC-2GHZ, MSOP | element14 |
RF Multiplexer,ADG918 2:1 2GHz MSOP | RS |
Where can I find additional details, specifications and documents for a ADG918BRMZ?
Additional datasheets, footprints and schematics for ADG918BRMZ are listed on our Part Details page. You can also find images and similar parts to ADG918BRMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADG918BRMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG918BRMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADG918BRMZ fall under?
The ADG918BRMZ is listed under SPST, SPDT, SP3T, SP4T, SP5T, SP6T, SP8T.
Can I view similar or alternative parts?
You can view similar parts to ADG918BRMZ when available in the SPST, SPDT, SP3T, SP4T, SP5T, SP6T, SP8T range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADG918BRMZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADG918BRMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADG918BRMZ have stock available?
Authorised distributors including Richardson RFPD, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for ADG918BRMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADG918BRMZ often in real-time on the comparison pages.
What if I can't find stock of ADG918BRMZ?
You can fill out our help required form which you can use to request a quote for ADG918BRMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.