ADG904BRUZ SPST, SPDT, SP3T, SP4T, SP5T, SP6T, SP8T by Analog Devices

Status: Production
Series: ADG904
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADG904 and ADG904-R are wideband analog 4:1 multiplexers that use a CMOS process to provide high isolation and low insertion loss to 1 GHz. The ADG904 is an absorptive/matched mux with 50 Ω terminated shunt legs; the ADG904-R is a reflective mux. These devices are designed such that the isolation is high over the dc to 1 GHz frequency range.The ADG904 and ADG904-R switch one of four inputs to a common output, RFC, as determined by the 3-bit binary address lines A0, A1, and EN. A Logic 1 on the EN pin disables the device.The parts have on-board CMOS control logic, which eliminates the need for external control circuitry. The control inputs are both CMOS and LVTTL compatible. The low power consumption of these devices makes them ideally suited for wireless

Where to Buy

Prices starting from US$2.23

Distributor Stock
Logo for Farnell
Farnell
from US$2.55
No stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$3.34
125
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.34
81
in stock
Buy Now
Logo for element14
element14
from US$3.51
81
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$2.23
42
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$3.70
20
in stock
Buy Now

Features

Wideband switch: –3 dB at 2.5 GHz
ADG904: absorptive 4:1 mux/SP4T
ADG904-R: reflective 4:1 mux/SP4T
High off isolation (37 dB at 1 GHz)
Low insertion loss (1.1 dB dc to 1 GHz)
Single 1.65 V to 2.75 V power supply
CMOS/LVTTL control logic
20-lead TSSOP and 4 mm × 4 mm LFCSP packages
Low power consumption (1 μA maximum)
Qualified for automotive applicationsADG904-EP supports defense and aerospace applications (AQEC standard)
Download the ADG904-EP data sheet
Military temperature range: −55°C to +125°C
Controlled manufacturing baseline
1 assembly/test site
1 fabrication site
Enhanced product change notification
Qualification data available on request
V62/16614 DSCC Drawing Number

Alternative Descriptions

ANALOG SWITCH | Richardson RFPD
Multiplexer, Analogue, Tssop | Newark Electronics
MULTIPLEXER, ANALOGUE, TSSOP | element14
W'Band Absorbtive/Refl've 4:1 | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG904BRUZ?

Additional datasheets, footprints and schematics for ADG904BRUZ are listed on our Part Details page. You can also find images and similar parts to ADG904BRUZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG904BRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG904BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG904BRUZ fall under?

The ADG904BRUZ is listed under SPST, SPDT, SP3T, SP4T, SP5T, SP6T, SP8T.

Can I view similar or alternative parts?

You can view similar parts to ADG904BRUZ when available in the SPST, SPDT, SP3T, SP4T, SP5T, SP6T, SP8T range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG904BRUZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADG904BRUZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG904BRUZ have stock available?

Authorised distributors including Richardson RFPD, Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for ADG904BRUZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG904BRUZ often in real-time on the comparison pages.

What if I can't find stock of ADG904BRUZ?

You can fill out our help required form which you can use to request a quote for ADG904BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay