Status: | Production |
---|---|
Series: | ADG904 |
RoHS: | Compliant |
Prices starting from US$2.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.89
|
265
in stock
|
Buy Now | |
Analog Devices
from US$2.23
|
419
in stock
|
Buy Now | |
Newark Electronics
from US$3.89
|
365
in stock
|
Buy Now | |
element14
from US$3.64
|
365
in stock
|
Buy Now | |
Farnell
from US$3.39
|
365
in stock
|
Buy Now | |
Chip One Stop
from US$2.79
|
56
in stock
|
Buy Now | |
Richardson RFPD
from US$3.20
|
-
|
Buy Now |
Wideband switch: –3 dB at 2.5 GHz |
ADG904: absorptive 4:1 mux/SP4T |
ADG904-R: reflective 4:1 mux/SP4T |
High off isolation (37 dB at 1 GHz) |
Low insertion loss (1.1 dB dc to 1 GHz) |
Single 1.65 V to 2.75 V power supply |
CMOS/LVTTL control logic |
20-lead TSSOP and 4 mm × 4 mm LFCSP packages |
Low power consumption (1 μA maximum) |
Qualified for automotive applicationsADG904-EP supports defense and aerospace applications (AQEC standard) |
Download the ADG904-EP data sheet |
Military temperature range: −55°C to +125°C |
Controlled manufacturing baseline |
1 assembly/test site |
1 fabrication site |
Enhanced product change notification |
Qualification data available on request |
V62/16614 DSCC Drawing Number |
W'Band Absorbtive/Refl've 4:1 | Analog Devices |
Rf Switch, Sp4T, 2.5Ghz, Lfcsp-Ep | Newark Electronics |
RF SWITCH, SP4T, 2.5GHZ, LFCSP-EP | element14 |
4to1 Multiplexer, SP4T,2.5GHz, ADG904BCP | RS |
LINEAR ICS, OTHER | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADG904BCPZ?
Additional datasheets, footprints and schematics for ADG904BCPZ are listed on our Part Details page. You can also find images and similar parts to ADG904BCPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADG904BCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG904BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADG904BCPZ fall under?
The ADG904BCPZ is listed under SPST, SPDT, SP3T, SP4T, SP5T, SP6T, SP8T.
Can I view similar or alternative parts?
You can view similar parts to ADG904BCPZ when available in the SPST, SPDT, SP3T, SP4T, SP5T, SP6T, SP8T range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADG904BCPZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADG904BCPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADG904BCPZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for ADG904BCPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADG904BCPZ often in real-time on the comparison pages.
What if I can't find stock of ADG904BCPZ?
You can fill out our help required form which you can use to request a quote for ADG904BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.