ADG888YRUZ Single-Supply Analog Switches and Multiplexers by Analog Devices

Status: Production
Series: ADG888
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADG888 is a low voltage, dual DPDT (double-pole,double-throw) CMOS device optimized for high performanceaudio switching. With its low power and small physical size, it isideal for portable devices.This device offers ultralow on resistance of less than 0.8 Ω overthe full temperature range, making it an ideal solution for

Where to Buy

Prices starting from US$2.90

Distributor Stock
Logo for Chip One Stop
Chip One Stop
from US$3.22
276
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.92
120
in stock
Buy Now
Logo for element14
element14
from US$3.02
120
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.90
120
in stock
Buy Now

Features

1.8 V to 5.5 V operation
Ultralow on resistance
0.4 Ω typical
0.6 Ω maximum at 5 V supply
Excellent audio performance, ultralow distortion
0.07 Ω typical
0.14 Ω maximum RON flatness
High current carrying capability
400 mA continuous
600 mA peak current at 5 V
Automotive temperature range: −40°C to +125°C
Rail-to-rail switching operation
Typical power consumption (<0.1 μW)

Alternative Descriptions

Analogue Switch, 2-Channel, Dpdt, Tssop | Newark Electronics
ANALOGUE SWITCH, 2-CHANNEL, DPDT, TSSOP | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG888YRUZ?

Additional datasheets, footprints and schematics for ADG888YRUZ are listed on our Part Details page. You can also find images and similar parts to ADG888YRUZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG888YRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG888YRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG888YRUZ fall under?

The ADG888YRUZ is listed under Single-Supply Analog Switches and Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to ADG888YRUZ when available in the Single-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG888YRUZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADG888YRUZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG888YRUZ have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADG888YRUZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG888YRUZ often in real-time on the comparison pages.

What if I can't find stock of ADG888YRUZ?

You can fill out our help required form which you can use to request a quote for ADG888YRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay