ADG836YCPZ-REEL7 Single-Supply Analog Switches and Multiplexers by Analog Devices

Status: Production
Series: ADG836
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADG836 is a low voltage complementary metal-oxide semiconductor (CMOS) device containing two independently selectable single-pole, double-throw (SPDT) switches. This device offers an ultralow on resistance of less than 0.8 Ω over the full temperature range. The ADG836 is fully specified for 3.3 V, 2.5 V, and 1.8 V supply operation. Each switch conducts equally well in both directions when on, and has an input signal range that extends to the supplies. The ADG836 exhibits break-before-make switching action. The ADG836 is available in a 10-lead MSOP and in a 3 mm × 3 mm 12-lead LFCSP. Product Highlights <0.8 Ω over full temperature range of –40°C to +125°C. Single 1.65 V to 3.6 V operation. Compatible with 1.8 V CMOS logic. High current handling capability (300 mA continuous current at 3.3 V). Low total harmonic distortion plus noise (THD + N) (0.02% typical). 3 mm × 3 mm LFCSP and 10-lead MSOP.

Where to Buy

Prices starting from US$1.56

Distributor Stock
Logo for Richardson RFPD
Richardson RFPD
from US$2.16
1,462
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.50
1,265
in stock
Buy Now
Logo for element14
element14
from US$2.35
1,265
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.14
1,265
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$1.56
653
in stock
Buy Now

Features

0.5 Ω typical on resistance
0.8 Ω maximum on resistance at 125°C
1.65 V to 3.6 V operation
Automotive temperature range: –40°C to +125°C
High current carrying capability: 300 mA continuous
Rail-to-rail switching operation
Fast-switching times <20 ns
Typical power consumption (<0.1 µW)

Alternative Descriptions

LINEAR ICS, OTHER | Richardson RFPD
Analogue Switch, 2-Channel, Spdt, Lfcsp | Newark Electronics
ANALOGUE SWITCH, 2-CHANNEL, SPDT, LFCSP | element14
Low Voltage Dual SPDT Switch I | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG836YCPZ-REEL7?

Additional datasheets, footprints and schematics for ADG836YCPZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to ADG836YCPZ-REEL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG836YCPZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG836YCPZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG836YCPZ-REEL7 fall under?

The ADG836YCPZ-REEL7 is listed under Single-Supply Analog Switches and Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to ADG836YCPZ-REEL7 when available in the Single-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG836YCPZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADG836YCPZ-REEL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG836YCPZ-REEL7 have stock available?

Authorised distributors including Richardson RFPD, Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for ADG836YCPZ-REEL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG836YCPZ-REEL7 often in real-time on the comparison pages.

What if I can't find stock of ADG836YCPZ-REEL7?

You can fill out our help required form which you can use to request a quote for ADG836YCPZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay