ADG804YRMZ Single-Supply Analog Switches and Multiplexers by Analog Devices

Status: Production
Series: ADG804
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADG804 is a low voltage 4-channel CMOS multiplexer comprising four single channels. This device offers ultralow on resistance of less than 0.8 Ω over the full temperature range. The digital inputs can handle 1.8 V logic with a 2.7 V to 3.6 V supply. The ADG804 switches one of four inputs to a common output, D, as determined by the 3-bit binary address lines, A0, A1, and EN. A Logic 0 on the EN pin disables the device. The ADG804 has break-before-make switching. The ADG804 is fully specified for 3.3 V, 2.5 V, and 1.8 V supply operation. It is available in a 10-lead MSOP package.PRODUCT HIGHLIGHTS <0.8 Ω over full temperature range of –40°C to +125°C. Single 1.65 V to 3.6 V operation. Operational with 1.8 V CMOS logic. High current handling capability (300 mA continuous current at 3.3 V). Low THD + N (0.02% typ). Small 10-lead MSOP package.  

Where to Buy

Prices starting from US$2.32

Distributor Stock
Logo for Farnell
Farnell
from US$1.88
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.83
227
in stock
Buy Now
Logo for element14
element14
from US$2.50
227
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$3.11
31
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$2.35
-
Buy Now

Features

0.5 Ω Typical on Resistance
0.8 Ω Maximum on Resistance at 125°C
1.65 V to 3.6 V Operation
Automotive Temperature Range:
–40°C to +125°C
High Current Carrying Capability: 300 mA Continuous
Rail-to-Rail Switching Operation
Fast Switching Times <25 ns
Typical Power Consumption (<0.1 µW)

Alternative Descriptions

Multiplexer, Analogue, Msop | Newark Electronics
MULTIPLEXER, ANALOGUE, MSOP | element14
Analog Devices Multiplexer IC 4:1 MSOP- | Distrelec


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG804YRMZ?

Additional datasheets, footprints and schematics for ADG804YRMZ are listed on our Part Details page. You can also find images and similar parts to ADG804YRMZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG804YRMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG804YRMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG804YRMZ fall under?

The ADG804YRMZ is listed under Single-Supply Analog Switches and Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to ADG804YRMZ when available in the Single-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG804YRMZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADG804YRMZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG804YRMZ have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Distrelec have stock available or on a lead time for ADG804YRMZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG804YRMZ often in real-time on the comparison pages.

What if I can't find stock of ADG804YRMZ?

You can fill out our help required form which you can use to request a quote for ADG804YRMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay