ADG734BRUZ-REEL7 Dual-Supply Analog Switches and Multiplexers by Analog Devices

Status: Production
Series: ADG734
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADG733 and ADG734 are low voltage, CMOS devicescomprising three independently selectable SPDT (single pole,double throw) switches and four independently selectable SPDTswitches respectively.Low power consumption and operating supply range of 1.8 V to5.5 V and dual ±2.5 V make the ADG733 and ADG734 ideal forbattery powered, portable instruments. All channels exhibitbreak-before-make switching action preventing momentaryshorting when switching channels. An EN input on the ADG733 isused to enable or disable the device. When disabled, all channelsare switched OFF.These 2–1 multiplexers/SPDT switches are designed on anenhanced submicron process that provides low power dissipationyet gives high switching speed, very low on resistance, high signalbandwidths, and low leakage currents. On resistance is in theregion of a few ohms, is closely matched between switches, and isvery flat over the full signal range. These parts can operate equallywell in either direction and have an input signal range that extendsto the supplies.The ADG733 is available in small TSSOP and QSOP packages,while the ADG734 is available in a small TSSOP package.PRODUCT HIGHLIGHTS Single/Dual Supply Operation. The ADG733 and ADG734 are fully specified and guaranteed with 3 V and 5 V single supply rails and ±2.5 V dual supply rails. Low On Resistance (2.5 Ω typical) Low Power Consumption (<0.01 µW) Guaranteed Break-Before-Make Switching Action

Where to Buy

Prices starting from US$2.00

Distributor Stock
Logo for Chip One Stop
Chip One Stop
from US$2.00
659
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.24
367
in stock
Buy Now
Logo for element14
element14
from US$2.61
367
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.49
367
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$2.43
-
Buy Now

Features

1.8 V to 5.5 V Single Supply
±2.5 V Dual Supply
2.5 Ω On Resistance
0.5 Ω On Resistance Flatness
100 pA Leakage Currents
19 ns Switching Times
Triple SPDT: ADG733
Quad SPDT: ADG734
Small TSSOP and QSOP Packages
Low Power Consumption
TTL/CMOS Compatible Inputs

Alternative Descriptions

Analogue Switch, 4-Channel, Spdt, Tssop | Newark Electronics
ANALOGUE SWITCH, 4-CHANNEL, SPDT, TSSOP | element14
LINEAR ICS, OTHER | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG734BRUZ-REEL7?

Additional datasheets, footprints and schematics for ADG734BRUZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to ADG734BRUZ-REEL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG734BRUZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG734BRUZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG734BRUZ-REEL7 fall under?

The ADG734BRUZ-REEL7 is listed under Dual-Supply Analog Switches and Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to ADG734BRUZ-REEL7 when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG734BRUZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADG734BRUZ-REEL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG734BRUZ-REEL7 have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for ADG734BRUZ-REEL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG734BRUZ-REEL7 often in real-time on the comparison pages.

What if I can't find stock of ADG734BRUZ-REEL7?

You can fill out our help required form which you can use to request a quote for ADG734BRUZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay