ADG722BRMZ Single-Supply Analog Switches and Multiplexers by Analog Devices

Status: Production
Series: ADG722
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADG721, ADG722, andADG723 are monolithic CMOS SPST switches. These switches are designed on an advanced submicron process that provides low power dissipation yet gives high switching speed, low on resistance, and low leakage currents. The devices are packaged in both a tiny 3 mm × 2 mm LFCSP and an MSOP, making them ideal for space-constrained

Where to Buy

Prices starting from US$1.46

Distributor Stock
Logo for Chip One Stop
Chip One Stop
from US$1.46
400
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.11
390
in stock
Buy Now
Logo for element14
element14
from US$1.92
390
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.82
390
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$1.97
376
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$1.82
-
Buy Now

Features

1.8 V to 5.5 V single supply
Low on resistance flatness
−3 dB bandwidth
>200 MHz
Tiny package options
8-lead MSOP 
3 mm × 2 mm LFCSP (A grade)
4 Ω (max) on resistance
Fast switching times 
TON, 20 ns
TOFF, 10 ns
Low power consumption (<0.1 μW)
TTL/CMOS compatible

Alternative Descriptions

Analogue Switch, 2-Ch, Spst-Nc, Msop | Newark Electronics
ANALOGUE SWITCH, 2-CH, SPST-NC, MSOP | element14
LOW VOLTAGE DUAL SPST | Analog Devices
ANALOG SWITCH | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG722BRMZ?

Additional datasheets, footprints and schematics for ADG722BRMZ are listed on our Part Details page. You can also find images and similar parts to ADG722BRMZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG722BRMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG722BRMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG722BRMZ fall under?

The ADG722BRMZ is listed under Single-Supply Analog Switches and Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to ADG722BRMZ when available in the Single-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG722BRMZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADG722BRMZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG722BRMZ have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for ADG722BRMZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG722BRMZ often in real-time on the comparison pages.

What if I can't find stock of ADG722BRMZ?

You can fill out our help required form which you can use to request a quote for ADG722BRMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay