Status: | Production |
---|---|
Series: | ADG713 |
RoHS: | Compliant |
Prices starting from US$1.74
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$1.74
|
18,320
in stock
|
Buy Now | |
Newark Electronics
from US$3.84
|
1,145
in stock
|
Buy Now | |
element14
from US$2.78
|
1,145
in stock
|
Buy Now | |
Farnell
from US$2.63
|
1,145
in stock
|
Buy Now | |
Chip One Stop
from US$2.11
|
279
in stock
|
Buy Now | |
CoreStaff
from US$2.20
|
174
in stock
|
Buy Now | |
Richardson RFPD
from US$2.69
|
96
in stock
|
Buy Now |
1.8 V to 5.5 V Single Supply |
2.5 O (Typ) On Resistance |
Low On-Resistance Flatness |
-3 dB Bandwidth >200 MHz |
Rail-to-Rail Operation |
16-Lead TSSOP/SOIC packages |
Fast Switching Times |
tON 16 ns |
tOFF 10 ns |
Typical Power Consumption |
(<0.01 µW ) |
TTL/CMOS Compatible |
LOW VOLTAGE QUAD SPST I.C. | Analog Devices |
Analogue Switch, 4-Channel, Spst, Tssop | Newark Electronics |
ANALOGUE SWITCH, 4-CHANNEL, SPST, TSSOP | element14 |
ANALOG SWITCH | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADG713BRUZ?
Additional datasheets, footprints and schematics for ADG713BRUZ are listed on our Part Details page. You can also find images and similar parts to ADG713BRUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADG713BRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG713BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADG713BRUZ fall under?
The ADG713BRUZ is listed under Single-Supply Analog Switches and Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to ADG713BRUZ when available in the Single-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADG713BRUZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADG713BRUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADG713BRUZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ADG713BRUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADG713BRUZ often in real-time on the comparison pages.
What if I can't find stock of ADG713BRUZ?
You can fill out our help required form which you can use to request a quote for ADG713BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.