Status: | Production |
---|---|
Series: | ADG704 |
RoHS: | Compliant |
Prices starting from US$1.98
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.40
|
No stock
|
Buy Now | |
Analog Devices
from US$2.23
|
3,704
in stock
|
Buy Now | |
Chip One Stop
from US$1.98
|
2,035
in stock
|
Buy Now | |
Richardson RFPD
from US$2.15
|
1,550
in stock
|
Buy Now | |
Newark Electronics
from US$2.39
|
236
in stock
|
Buy Now | |
element14
from US$2.22
|
236
in stock
|
Buy Now |
+1.8 V to +5.5 V Single Supply |
2.5 Ω (Typ) On Resistance |
Low On-Resistance Flatness |
–3 dB Bandwidth >200 MHz |
Rail-to-Rail Operation |
10-Lead µSOIC Package |
Fast Switching Times |
tON 20 ns |
tOFF 13 ns |
Typical Power Consumption (<0.01 µW) |
TTL/CMOS Compatible |
LOW VOLTAGE 4-1 MULTIPLEXER I. | Analog Devices |
MULTIPLEXER | Richardson RFPD |
Analogue Mux/Demux, 4:1, -40 To 85Deg C | Newark Electronics |
ANALOG MULTIPLEXERS/DEMULTIPLEXERS | element14 |
Where can I find additional details, specifications and documents for a ADG704BRMZ?
Additional datasheets, footprints and schematics for ADG704BRMZ are listed on our Part Details page. You can also find images and similar parts to ADG704BRMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADG704BRMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG704BRMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADG704BRMZ fall under?
The ADG704BRMZ is listed under Single-Supply Analog Switches and Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to ADG704BRMZ when available in the Single-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADG704BRMZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADG704BRMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADG704BRMZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Richardson RFPD, Newark Electronics and element14 have stock available or on a lead time for ADG704BRMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADG704BRMZ often in real-time on the comparison pages.
What if I can't find stock of ADG704BRMZ?
You can fill out our help required form which you can use to request a quote for ADG704BRMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.