ADG701LBRTZ-REEL7 Single-Supply Analog Switches and Multiplexers by Analog Devices

Status: Production
Series: ADG701L
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.91

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$1.14
52,492
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.14
1,828
in stock
Buy Now
Logo for element14
element14
from US$1.07
1,828
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.08
1,828
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.91
1,340
in stock
Buy Now

Features

1.8 V to 5.5 V single supply
2 Ω (typical) on resistance
Low on resistance flatness
Guaranteed leakage specifications up to 85°C
–3 dB bandwidth > 200 MHz
Rail-to-rail operation
Fast switching times
tON 18 ns
tOFF 12 ns
Typical power consumption < 0.01 μW
Transistor/Transistor Logic (TTL)/CMOS-compatible

Alternative Descriptions

LOW VOLTAGE SINGLE SPST | Analog Devices
Analogue Switch, 1-Channel, Spst-No | Newark Electronics
ANALOGUE SWITCH, 1-CHANNEL, SPST-NO | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG701LBRTZ-REEL7?

Additional datasheets, footprints and schematics for ADG701LBRTZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to ADG701LBRTZ-REEL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG701LBRTZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG701LBRTZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG701LBRTZ-REEL7 fall under?

The ADG701LBRTZ-REEL7 is listed under Single-Supply Analog Switches and Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to ADG701LBRTZ-REEL7 when available in the Single-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG701LBRTZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADG701LBRTZ-REEL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG701LBRTZ-REEL7 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ADG701LBRTZ-REEL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG701LBRTZ-REEL7 often in real-time on the comparison pages.

What if I can't find stock of ADG701LBRTZ-REEL7?

You can fill out our help required form which you can use to request a quote for ADG701LBRTZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay