ADG5436FBRUZ Latch-Up Immune and High ESD Switches and Multiplexers by Analog Devices

Status: Production
Series: ADG5436F
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADG5436F is an analog multiplexer, containing two independently selectable single-pole, double-throw (SPDT) switches. An EN input is used to disable all the switches. For use in multiplexer

Where to Buy

Prices starting from US$4.55

Distributor Stock
Logo for Newark
Newark
from US$7.39
No stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$4.55
109
in stock
Buy Now
Logo for element14
element14
from US$7.21
-
Buy Now
Logo for Farnell
Farnell
from US$6.74
-
Buy Now

Features

Overvoltage protection up to −55 V and +55 V
Power-off protection up to −55 V and +55 V
Overvoltage detection on source pins
Interrupt flags indicate fault status
Low on resistance: 10 Ω (typical)
On-resistance flatness of 0.5 Ω (maximum)
6 kV human body model (HBM) ESD rating
Latch-up immune under any circumstance
Known state without digital inputs present
VSS to VDD analog signal range
±5 V to ±22 V dual supply operation
8 V to 44 V single-supply operation
Fully specified at ±15 V, ±20 V, +12 V, and +36 V

Alternative Descriptions

±-55V Fault Protected, ±20V, ± | Analog Devices
Analogue Switch, Dual Channel, Spdt, 2, 11.2 Ohm, 8V To 44V, 5V To 22V, Tssop, 16 Rohs Compliant: Yes |Analog Devices ADG5436FBRUZ | Newark Electronics
ANALOGUE SW, 2CH, SPDT, TSSOP-16 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG5436FBRUZ?

Additional datasheets, footprints and schematics for ADG5436FBRUZ are listed on our Part Details page. You can also find images and similar parts to ADG5436FBRUZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG5436FBRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG5436FBRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG5436FBRUZ fall under?

The ADG5436FBRUZ is listed under Latch-Up Immune and High ESD Switches and Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to ADG5436FBRUZ when available in the Latch-Up Immune and High ESD Switches and Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG5436FBRUZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADG5436FBRUZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG5436FBRUZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADG5436FBRUZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG5436FBRUZ often in real-time on the comparison pages.

What if I can't find stock of ADG5436FBRUZ?

You can fill out our help required form which you can use to request a quote for ADG5436FBRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay