Status: | Production |
---|---|
Series: | ADG5409 |
RoHS: | Compliant |
Latch-up proof |
8 kV HBM ESD rating |
Low on resistance (13.5 Ω) |
±9 V to ±22 V dual supply operation |
9 V to 40 V single supply operation |
48 V supply maximum ratings |
Fully specified at ±15 V, ±20 V, +12V and +36V |
VSS to VDD analog signal rangeADG5409-EP supports defense and aerospace applications (AQEC standard) |
Download ADG5409-EP Data Sheet (pdf) |
Military temperature range: –55°C to +125°C |
Controlled manufacturing baseline |
One assembly/test site |
One fabrication site |
Enhanced product change notification |
Qualification data available on request |
V62/16607 DSCC Drawing Number |
8:1 & Dual 4:1 Latch up proof | Analog Devices |
Multiplexer, Analogue, Tssop | Newark Electronics |
MULTIPLEXER, ANALOGUE, TSSOP | element14 |
MULTIPLEXER | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADG5409BRUZ?
Additional datasheets, footprints and schematics for ADG5409BRUZ are listed on our Part Details page. You can also find images and similar parts to ADG5409BRUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADG5409BRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG5409BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADG5409BRUZ fall under?
The ADG5409BRUZ is listed under Latch-Up Immune and High ESD Switches and Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to ADG5409BRUZ when available in the Latch-Up Immune and High ESD Switches and Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADG5409BRUZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADG5409BRUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADG5409BRUZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, Chip One Stop, element14 and Richardson RFPD have stock available or on a lead time for ADG5409BRUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADG5409BRUZ often in real-time on the comparison pages.
What if I can't find stock of ADG5409BRUZ?
You can fill out our help required form which you can use to request a quote for ADG5409BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.