ADG526AKNZ Dual-Supply Analog Switches and Multiplexers by Analog Devices

Status: Production
Series: ADG526A
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADG526A and ADG527A are CMOS monolithic analog multiplexers with 16 single channels and dual 8 channels, respectively. On-chip latches facilitate microprocessor interfacing. The ADG526A switches one of 16 inputs to a common output, depending on the state of four binary addresses and an enable input. The ADG527A switches one of eight differential inputs to a common differential output, depending on the state of three binary addresses and an enable input. Both devices have TTL and 5 V CMOS logic-compatible digital inputs. The ADG526A and ADG527A are designed on an enhanced LC2MOS process that gives an increased signal capability of VSS to VDD and enables operation over a wide range of supply voltages. The devices can comfortably operate anywhere in the 10.8 V to 16.5 V single- or dual-supply range. These multiplexers also feature high switching speeds and low RON. PRODUCT HIGHLIGHTS Single- or Dual-Supply Specifications with a Wide Tolerance. The devices are specified in the 10.8 V to 16.5 V range for both single and dual supplies. Easily Interfaced. The ADG526A and ADG527A can be easily interfaced with microprocessors. The WR signal latches the state of the address control lines and the enable line. The RS signal clears both the address and enable data in the latches, resulting in no output (all switches off). RS can be tied to the microprocessor reset pin. Extended Signal Range. The enhanced LC2MOS processing results in a high breakdown and an increased analog signal range from VSS to VDD. Break-Before-Make Switching. Switches are guaranteed break-before-make so that input signals are protected against momentary shorting. Low Leakage. Leakage currents in the range of 20 pA make these multiplexers suitable for high precision circuits.

Where to Buy

Prices starting from US$18.59

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$20.65
13
in stock
Buy Now
Logo for element14
element14
from US$19.87
13
in stock
Buy Now
Logo for Farnell
Farnell
from US$18.59
13
in stock
Buy Now

Features

44 V Supply Maximum Ratings
VSS to VDD Analog Signal Range
Single/Dual Supply Specifications
Wide Supply Range (10.8 V to 16.5 V)
Microprocessor Compatible (100ns WR Pulse)
Extended plastic temperature range (−40°C to +85°C)
Low Leakage (20 pA typ)
Low power dissipation (28 mW maximum)
Available in PDIP, CERDIP, SOIC, and PLCC packages
Superior Alternative to DG526

Alternative Descriptions

Multiplexer, Analogue, Dip | Newark Electronics
MULTIPLEXER, ANALOGUE, DIP | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG526AKNZ?

Additional datasheets, footprints and schematics for ADG526AKNZ are listed on our Part Details page. You can also find images and similar parts to ADG526AKNZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG526AKNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG526AKNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG526AKNZ fall under?

The ADG526AKNZ is listed under Dual-Supply Analog Switches and Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to ADG526AKNZ when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG526AKNZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADG526AKNZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG526AKNZ have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for ADG526AKNZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG526AKNZ often in real-time on the comparison pages.

What if I can't find stock of ADG526AKNZ?

You can fill out our help required form which you can use to request a quote for ADG526AKNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay