Status: | Production |
---|---|
Series: | ADG5236 |
RoHS: | Compliant |
Prices starting from US$2.66
Latch-up proof |
2.5 pF off source capacitance |
12 pF off drain capacitance |
−0.6 pC charge injection |
Low leakage: 0.4 nA maximum at 85ºC |
±9 V to ±22 V dual-supply operation |
9 V to 40 V single-supply operation |
48 V supply maximum ratings |
Fully specified at ±15 V, ±20 V, +12 V, and +36 V |
VSS to VDD analog signal range |
Latchup Proof,±20V,±15V,+12V,+ | Analog Devices |
Analogue Sw, 2Ch, Spdt, Tssop-16 | Newark Electronics |
ANALOGUE SW, 2CH, SPDT, TSSOP-16 | element14 |
ANALOG SWITCH | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADG5236BRUZ?
Additional datasheets, footprints and schematics for ADG5236BRUZ are listed on our Part Details page. You can also find images and similar parts to ADG5236BRUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADG5236BRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG5236BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADG5236BRUZ fall under?
The ADG5236BRUZ is listed under Latch-Up Immune and High ESD Switches and Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to ADG5236BRUZ when available in the Latch-Up Immune and High ESD Switches and Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADG5236BRUZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADG5236BRUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADG5236BRUZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADG5236BRUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADG5236BRUZ often in real-time on the comparison pages.
What if I can't find stock of ADG5236BRUZ?
You can fill out our help required form which you can use to request a quote for ADG5236BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.