ADG509AKNZ Dual-Supply Analog Switches and Multiplexers by Analog Devices

Status: Production
Series: ADG509A
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$5.18


Distributor Starting From Stock
Logo for Analog Devices Analog Devices US$5.18
5,067
Buy Now
Logo for Newark Electronics Newark Electronics US$7.10
249
Buy Now
Logo for element14 element14 US$6.81
249
Buy Now
Logo for Farnell Farnell US$5.24
-
Buy Now
View Full Pricing & Stock Comparison

Features

44 V supply maximum rating
VSS to VDD analog signal range
Single-/dual-supply specifications
Wide supply range: 10.8 V to 16.5 V
Extended plastic temperature range: −40°C to +85°C
Low power dissipation: 28 mW maximum
Low leakage: 20 pA typical
Available in 16-lead DIP/SOIC and 20-lead PLCC/LCC packages
Superior alternative to
DG508A, HI-508
DG509A, HI-509

Alternative Descriptions

CMOS MULTIPLEXER IC | Analog Devices
Multiplexer, Analogue, Ndip | Newark Electronics
MULTIPLEXER, ANALOGUE, NDIP | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG509AKNZ?

Additional datasheets, footprints and schematics for ADG509AKNZ are listed on our Part Details page. You can also find images and similar parts to ADG509AKNZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG509AKNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG509AKNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG509AKNZ fall under?

The ADG509AKNZ is listed under Dual-Supply Analog Switches and Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to ADG509AKNZ when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG509AKNZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADG509AKNZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG509AKNZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADG509AKNZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG509AKNZ often in real-time on the comparison pages.

What if I can't find stock of ADG509AKNZ?

You can fill out our help required form which you can use to request a quote for ADG509AKNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay