Status: | Production |
---|---|
Series: | ADG508F |
RoHS: | Compliant |
All switches off with power supply off |
Latch-up proof construction |
Low On Resistance (270 Ω typical) |
Fast Switching Times |
ton 230 ns maximum |
toff 130 ns maximum |
Analog output of on channel clamped within power supplies if an overvoltage occurs |
Low power dissipation (3.3 mW maximum) |
Fault and overvoltage protection (−40 V to +55 V) |
Break-before-make construction |
TTL and CMOS compatible inputs |
FAULT PROTEC'D MUX I.C. | Analog Devices |
Multiplexer, Cmos Analogue, Dip | Newark Electronics |
MULTIPLEXER, CMOS ANALOGUE, DIP | element14 |
Where can I find additional details, specifications and documents for a ADG508FBNZ?
Additional datasheets, footprints and schematics for ADG508FBNZ are listed on our Part Details page. You can also find images and similar parts to ADG508FBNZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADG508FBNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG508FBNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADG508FBNZ fall under?
The ADG508FBNZ is listed under Dual-Supply Analog Switches and Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to ADG508FBNZ when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADG508FBNZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADG508FBNZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADG508FBNZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADG508FBNZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADG508FBNZ often in real-time on the comparison pages.
What if I can't find stock of ADG508FBNZ?
You can fill out our help required form which you can use to request a quote for ADG508FBNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.