Status: | Production |
---|---|
Series: | ADG4613 |
RoHS: | Compliant |
Power Off Protection |
Switch guaranteed OFF with no power supplies present Inputs are high impedance with no power |
Switch turns OFF if input > VDD + VT |
Over-voltage protection up to +16V |
PSS Robust |
Negative Signal Capability passes signals down to -5.5V |
6.1Ω Max On Resistance |
1.4Ω On Resistance Flatness |
±3V to ±5.5V dual supply |
3V to 12 V single supply |
3 V logic-compatible inputs |
Rail-to-rail operation |
16-lead TSSOP and 16 lead 3mm x 3mm LFCSP |
Analogue Switch, 4-Ch, Spst, Tssop Rohs Compliant: Yes |Analog Devices ADG4613BRUZ | Newark Electronics |
ANALOGUE SWITCH, 4-CH, SPST, TSSOP | element14 |
±5V 4 x SPST Known Power Off | Analog Devices |
Where can I find additional details, specifications and documents for a ADG4613BRUZ?
Additional datasheets, footprints and schematics for ADG4613BRUZ are listed on our Part Details page. You can also find images and similar parts to ADG4613BRUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADG4613BRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG4613BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADG4613BRUZ fall under?
The ADG4613BRUZ is listed under Dual-Supply Analog Switches and Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to ADG4613BRUZ when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADG4613BRUZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADG4613BRUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADG4613BRUZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for ADG4613BRUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADG4613BRUZ often in real-time on the comparison pages.
What if I can't find stock of ADG4613BRUZ?
You can fill out our help required form which you can use to request a quote for ADG4613BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.