Status: | Production |
---|---|
Series: | ADG453 |
RoHS: | Compliant |
Prices starting from US$3.08
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$3.08
|
630
in stock
|
Buy Now | |
Chip One Stop
from US$5.59
|
228
in stock
|
Buy Now | |
Newark Electronics
from US$6.05
|
177
in stock
|
Buy Now | |
element14
from US$5.24
|
177
in stock
|
Buy Now | |
Farnell
from US$4.77
|
177
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.67
|
44
in stock
|
Buy Now | |
Richardson RFPD
from US$4.72
|
-
|
Buy Now |
Low On-Resistance (4 Ω) |
On-Resistance Flatness 0.2 Ω |
44 V Supply Maximum Ratings |
± 15 V Analog Signal Range |
Fully Specified @ ±5V, +12V, ±15V |
Ultralow Power Dissipation (18 µW) |
ESD 2 kV |
Continuous Current 100mA |
Fast Switching Times |
ton < 70 ns |
toff < 60 ns |
TTL/CMOS-Compatible Inputs |
Pin Compatible Upgrade for ADG412 |
and ADG432 |
16-Lead DIP, SOIC and Cerdip Packages |
QUAD SPST LOW R-ON I.C. | Analog Devices |
Analogue Sw, 4Ch, Spst-Nc/No, Nsoic-16 | Newark Electronics |
ANALOGUE SW, 4CH, SPST-NC/NO, NSOIC-16 | element14 |
IC: analog switch | Transfer Multisort Elektronik |
MULTIPLEXER | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADG453BRZ?
Additional datasheets, footprints and schematics for ADG453BRZ are listed on our Part Details page. You can also find images and similar parts to ADG453BRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADG453BRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG453BRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADG453BRZ fall under?
The ADG453BRZ is listed under Dual-Supply Analog Switches and Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to ADG453BRZ when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADG453BRZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADG453BRZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADG453BRZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADG453BRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADG453BRZ often in real-time on the comparison pages.
What if I can't find stock of ADG453BRZ?
You can fill out our help required form which you can use to request a quote for ADG453BRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.