Status: | Production |
---|---|
Series: | ADG426 |
RoHS: | Compliant |
Prices starting from US$8.80
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.21
|
No stock
|
Buy Now | |
Analog Devices
from US$8.80
|
1,187
in stock
|
Buy Now | |
Newark Electronics
from US$12.68
|
186
in stock
|
Buy Now | |
element14
from US$14.65
|
186
in stock
|
Buy Now | |
Chip One Stop
from US$10.90
|
94
in stock
|
Buy Now | |
Richardson RFPD
from US$13.30
|
47
in stock
|
Buy Now |
44 V supply maximum ratings |
VSS to VDD analog signal range |
Low on resistance (80 Ω maximum) |
Low power |
Fast switching |
tON < 160 ns |
tOFF < 150 ns |
Break-before-make switching action |
16 CH.LATCHABLE MUX -I.C. | Analog Devices |
Multiplexer, Analogue, Ssop | Newark Electronics |
MULTIPLEXER, ANALOGUE, SSOP | element14 |
MULTIPLEXER | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADG426BRSZ?
Additional datasheets, footprints and schematics for ADG426BRSZ are listed on our Part Details page. You can also find images and similar parts to ADG426BRSZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADG426BRSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG426BRSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADG426BRSZ fall under?
The ADG426BRSZ is listed under Dual-Supply Analog Switches and Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to ADG426BRSZ when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADG426BRSZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADG426BRSZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADG426BRSZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ADG426BRSZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADG426BRSZ often in real-time on the comparison pages.
What if I can't find stock of ADG426BRSZ?
You can fill out our help required form which you can use to request a quote for ADG426BRSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.