ADG412BNZ Dual-Supply Analog Switches and Multiplexers by Analog Devices

Status: Production
Series: ADG412
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The ADG411, ADG412, and ADG413 are monolithic CMOS devices comprising four independently selectable switches. They are designed on an enhanced LC2MOS process which provides low power dissipation yet gives high switching speed and low on resistance.The on resistance profile is very flat over the full analog input range ensuring excellent linearity and low distortion when switching audio signals. Fast switching speed coupled with high signal bandwidth also make the parts suitable for video signal switching. CMOS construction ensures ultralow power dissipation, making the parts ideally suited for portable and battery-powered instruments.The ADG411, ADG412, and ADG413 contain four independent SPST switches. The ADG411 and ADG412 differ only in that the digital control logic is inverted. The ADG411 switches are turned on with a logic low on the appropriate control input, while a logic high is required for the ADG412. The ADG413 has two switches with digital control logic similar to that of the ADG411 while the logic is inverted on the other two switches.Each switch conducts equally well in both directions when on, and each has an input signal range that extends to the supplies. In the off condition, signal levels up to the supplies are blocked. All switches exhibit break-before-make switching action for use in multiplexer

Prices starting from US$4.45


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$4.45
758
Buy Now
Logo for element14 element14 US$5.99
758
Buy Now
Logo for Farnell Farnell US$4.58
758
Buy Now
Logo for Analog Devices Analog Devices US$4.72
252
Buy Now
View Full Pricing & Stock Comparison

Features

44 V Supply Maximum Ratings
± 15 V Analog Signal Range
Low On-Resistance (< 35 Ω)
TTL/CMOS-Compatible Inputs
Fast Switching Times
tON <175 ns
tOFF <145 ns
Ultralow Power Dissipation (<35 µW )

Alternative Descriptions

Analogue Sw, 4Ch, Spst-Nc, Dip-16 | Newark Electronics
ANALOGUE SW, 4CH, SPST-NC, DIP-16 | element14
QUAD CMOS ANALOG SWITCH | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG412BNZ?

Additional datasheets, footprints and schematics for ADG412BNZ are listed on our Part Details page. You can also find images and similar parts to ADG412BNZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG412BNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG412BNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG412BNZ fall under?

The ADG412BNZ is listed under Dual-Supply Analog Switches and Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to ADG412BNZ when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG412BNZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADG412BNZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG412BNZ have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for ADG412BNZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG412BNZ often in real-time on the comparison pages.

What if I can't find stock of ADG412BNZ?

You can fill out our help required form which you can use to request a quote for ADG412BNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay