ADG411BRUZ Part Information
Details for ADG411BRUZ by Analog Devices
Semiconductors - ICs>Switches Multiplexers & Demultiplexers>Analogue Switches
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 5.9100 |
10 | 5.3100 |
25 | 5.0100 |
100 | 4.1200 |
250 | 3.6900 |
Stock Information
Details
Part Downloads
Part Features
- 44 V supply maximum ratings u00b115 V analog signal range Low on resistance (< 35 u03a9) Ultralow power dissipation (35 u03bcW) Fast switching times tON < 175 ns tOFF < 145 ns TTL-/CMOS-compatible Plug-in replacement for DG411/DG412/DG413
Part Specifications
Analogue Switch Type | SPST |
No. of Channels | 4Channels |
On State Resistance Max | 100ohm |
Supply Voltage Range | 12V ± 15V |
Analogue Switch Case | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | ADG411 Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ADG411BRUZ?
Additional datasheets, footprints and schematics for ADG411BRUZ are listed in our Part Details tab. You can also find the ADG411BRUZ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADG411BRUZ in the Pricing & Inventory tab next to part details. You can view ADG411BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADG411BRUZ fall under?
The ADG411BRUZ is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to ADG411BRUZ when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADG411BRUZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADG411BRUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ADG411BRUZ have stock available?
There is no stock from authorised distributors for ADG411BRUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADG411BRUZ often in real-time on the comparison pages.
What if I can't find stock of ADG411BRUZ?
You can fill out our help required form which you can use to request a quote for ADG411BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.