ADG333ABNZ Part Information
Details for ADG333ABNZ by Analog Devices
Semiconductors - ICs>Switches Multiplexers & Demultiplexers>Analogue Switches
Featured Distributor
Pricing
Break | Price |
---|---|
10 | 8.1300 |
25 | 7.7300 |
50 | 7.5000 |
100 | 6.4300 |
Stock Information
Details
Part Downloads
Part Features
- 44 V supply maximum ratings VSS to VDD analog signal range Low on resistance (45 u03a9 max) Low u2206RON (5 u03a9 max) Low RON match (4 u03a9 max) Low power dissipation Fast switching times tON < 175 ns tOFF < 145 ns Low leakage currents (5 nA max) Low charge injection (10 pC max) Break-before-make switching action
Part Specifications
Analogue Switch Type | SPDT |
No. of Channels | 4Channels |
On State Resistance Max | 45ohm |
Supply Voltage Range | 3V to 30V |
Analogue Switch Case | DIP |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | ADG333A Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Analogue Switch Case Style | DIP |
Base Number | 333 |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 20V |
Supply Voltage Min | 3V |
Supply Voltage Source | Dual |
Termination Type | Through Hole |
Turn Off Time | 80ns |
Turn On Time | 90ns |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ADG333ABNZ?
Additional datasheets, footprints and schematics for ADG333ABNZ are listed in our Part Details tab. You can also find the ADG333ABNZ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADG333ABNZ in the Pricing & Inventory tab next to part details. You can view ADG333ABNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADG333ABNZ fall under?
The ADG333ABNZ is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to ADG333ABNZ when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADG333ABNZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADG333ABNZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ADG333ABNZ have stock available?
There is no stock from authorised distributors for ADG333ABNZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADG333ABNZ often in real-time on the comparison pages.
What if I can't find stock of ADG333ABNZ?
You can fill out our help required form which you can use to request a quote for ADG333ABNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.