Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Inputs | 1 |
---|---|
Output Current | - |
Propagation Delay | 6ns |
No. of Pins | 6Pins |
Logic Case Style | SC-70 |
Supply Voltage Min | 1.15V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Logic Type | Bidirectional Level Translator |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 1.15V to 5.5V |
Where can I find additional details, specifications and documents for a ADG3301BKSZ?
Additional datasheets, footprints and schematics for ADG3301BKSZ are listed on our Part Details page. You can also find images and similar parts to ADG3301BKSZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADG3301BKSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG3301BKSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADG3301BKSZ fall under?
The ADG3301BKSZ is listed under Semiconductors - ICs > Logic > Level Shifters.
Can I view similar or alternative parts?
You can view similar parts to ADG3301BKSZ when available in the Level Shifters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADG3301BKSZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADG3301BKSZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADG3301BKSZ have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for ADG3301BKSZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADG3301BKSZ often in real-time on the comparison pages.
What if I can't find stock of ADG3301BKSZ?
You can fill out our help required form which you can use to request a quote for ADG3301BKSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.