ADG3300BRUZ Part Information
Details for ADG3300BRUZ by Analog Devices
Semiconductors - ICs>Logic>Level Shifters
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 5.7300 |
10 | 5.1500 |
25 | 4.8600 |
100 | 4.1400 |
250 | 3.8700 |
Stock Information
Details
Part Downloads
Part Features
- Bidirectional level translation Operates from 1.15 V to 5.5 V Low quiescent current <1 u00b5A No direction pin
Part Specifications
No. of Inputs | 8 |
Output Current | - |
Propagation Delay | 6ns |
No. of Pins | 20Pins |
Logic Case Style | TSSOP |
Supply Voltage Min | 1.15V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Logic Type | Level Translator |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Device Marking | ADG3300BRUZ |
IC Function | 8-Channel Bidirectional Logic Level Translator |
IC Generic Number | 3300 |
Logic Function Number | 3300 |
Termination Type | Surface Mount Device |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ADG3300BRUZ?
Additional datasheets, footprints and schematics for ADG3300BRUZ are listed in our Part Details tab. You can also find the ADG3300BRUZ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADG3300BRUZ in the Pricing & Inventory tab next to part details. You can view ADG3300BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADG3300BRUZ fall under?
The ADG3300BRUZ is listed under Semiconductors - ICs > Logic > Level Shifters.
Can I view similar or alternative parts?
You can view similar parts to ADG3300BRUZ when available in the Level Shifters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADG3300BRUZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADG3300BRUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ADG3300BRUZ have stock available?
There is no stock from authorised distributors for ADG3300BRUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADG3300BRUZ often in real-time on the comparison pages.
What if I can't find stock of ADG3300BRUZ?
You can fill out our help required form which you can use to request a quote for ADG3300BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.