ADG3245BCPZ Part Information
Details for ADG3245BCPZ by Analog Devices
Semiconductors - ICs>Logic>Level Shifters
Part Downloads
Part Specifications
No. of Inputs | 8 |
Output Current | - |
Propagation Delay | 225ps |
No. of Pins | 20Pins |
Logic Case Style | LFCSP |
Supply Voltage Min | 2.3V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Logic Type | Level Translator |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ADG3245BCPZ?
Additional datasheets, footprints and schematics for ADG3245BCPZ are listed in our Part Details tab. You can also find the ADG3245BCPZ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADG3245BCPZ in the Pricing & Inventory tab next to part details. You can view ADG3245BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADG3245BCPZ fall under?
The ADG3245BCPZ is listed under Semiconductors - ICs > Logic > Level Shifters.
Can I view similar or alternative parts?
You can view similar parts to ADG3245BCPZ when available in the Level Shifters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADG3245BCPZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADG3245BCPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ADG3245BCPZ have stock available?
There is no stock from authorised distributors for ADG3245BCPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADG3245BCPZ often in real-time on the comparison pages.
What if I can't find stock of ADG3245BCPZ?
You can fill out our help required form which you can use to request a quote for ADG3245BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.