ADG2128YCPZ-REEL7 Part Information
Details for ADG2128YCPZ-REEL7 by Analog Devices
Electronic & Electrical Components>Semiconductors - ICs>Analogue Multiplexers - MUX / Demultiplexers - DEMUX
Part Downloads
Part Specifications
Crosspoint Switch Type | Analogue |
Input / Output Configuration | - |
Control Interface | I2C |
Supply Voltage Min | - |
Supply Voltage Max | 12V |
Digital IC Case | LFCSP |
No. of Pins | 32Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | ADG2128 Series |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ADG2128YCPZ-REEL7?
Additional datasheets, footprints and schematics for ADG2128YCPZ-REEL7 are listed in our Part Details tab. You can also find the ADG2128YCPZ-REEL7 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADG2128YCPZ-REEL7 in the Pricing & Inventory tab next to part details. You can view ADG2128YCPZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADG2128YCPZ-REEL7 fall under?
The ADG2128YCPZ-REEL7 is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.
Can I view similar or alternative parts?
You can view similar parts to ADG2128YCPZ-REEL7 when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADG2128YCPZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADG2128YCPZ-REEL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ADG2128YCPZ-REEL7 have stock available?
There is no stock from authorised distributors for ADG2128YCPZ-REEL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADG2128YCPZ-REEL7 often in real-time on the comparison pages.
What if I can't find stock of ADG2128YCPZ-REEL7?
You can fill out our help required form which you can use to request a quote for ADG2128YCPZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.