ADG211AKRZ Part Information
Details for ADG211AKRZ by Analog Devices
Semiconductors - ICs>Switches Multiplexers & Demultiplexers>Analogue Switches
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 6.7400 |
10 | 6.0400 |
25 | 5.7100 |
100 | 4.7000 |
250 | 4.2000 |
Stock Information
Details
Part Downloads
Part Features
- 44 V supply maximum rating u00b115 V analog signal range Low RON: 115 u03a9 maximum Low leakage: 0.5 nA typical Break-before-make switching Single supply operation possible Extended plastic temperature range: u221240u00b0C to +85u00b0C TTL/CMOS compatible Available in 16-lead PDIP/SOIC and 20-pead PLCC packages Pin compatible to DG211/DG212
Part Specifications
Analogue Switch Type | SPST |
No. of Channels | 4Channels |
On State Resistance Max | 115ohm |
Supply Voltage Range | ± 15V |
Analogue Switch Case | NSOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ADG211AKRZ?
Additional datasheets, footprints and schematics for ADG211AKRZ are listed in our Part Details tab. You can also find the ADG211AKRZ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADG211AKRZ in the Pricing & Inventory tab next to part details. You can view ADG211AKRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADG211AKRZ fall under?
The ADG211AKRZ is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to ADG211AKRZ when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADG211AKRZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADG211AKRZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ADG211AKRZ have stock available?
There is no stock from authorised distributors for ADG211AKRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADG211AKRZ often in real-time on the comparison pages.
What if I can't find stock of ADG211AKRZ?
You can fill out our help required form which you can use to request a quote for ADG211AKRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.