ADG202AKRZ Dual-Supply Analog Switches and Multiplexers by Analog Devices

Status: Production
Series: ADG202A
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADG202A is a monolithic CMOS device comprising four independently selectable switches. They are designed on an enhanced LC2MOS process, which gives an increased signal handling capability of ±15 V. These switches also feature high switching speeds and low RON. The ADG202A switches are turned on with a logic high on the appropriate control input. Each switch conducts equally well in both directions when ON and each has an input signal range that extends to the supplies. All switches exhibit break-before-make switching action for use in multiplexer

Where to Buy

Prices starting from US$3.10

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$6.96
69
in stock
Buy Now
Logo for element14
element14
from US$4.85
69
in stock
Buy Now
Logo for Farnell
Farnell
from US$4.82
69
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$4.89
49
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$3.10
20
in stock
Buy Now

Features

44 V Supply Maximum Ratings
±15 V Analog Signal Range
Low On-Resistance (60 O max)
Low Leakage (0.5 nA typ)
Extended Plastic Temperature Range
(-40°C to +85°C)
Break-Before-Make Switching Action
Low Power Dissipation (33 mW)
TTL/CMOS Compatible
Superior Second Source for DG202
16-Lead DIP/SOIC Packages

Alternative Descriptions

Analogue Sw, 4Ch, Spst-Nc, Soic-16 | Newark Electronics
ANALOGUE SW, 4CH, SPST-NC, SOIC-16 | element14
QUAD SPST SWITCH IC | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG202AKRZ?

Additional datasheets, footprints and schematics for ADG202AKRZ are listed on our Part Details page. You can also find images and similar parts to ADG202AKRZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG202AKRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG202AKRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG202AKRZ fall under?

The ADG202AKRZ is listed under Dual-Supply Analog Switches and Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to ADG202AKRZ when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG202AKRZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADG202AKRZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG202AKRZ have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Analog Devices have stock available or on a lead time for ADG202AKRZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG202AKRZ often in real-time on the comparison pages.

What if I can't find stock of ADG202AKRZ?

You can fill out our help required form which you can use to request a quote for ADG202AKRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay