Status: | Production |
---|---|
Series: | ADG201HS |
RoHS: | Compliant |
50 ns max Switching Time Over Full Temperature Range |
Single Supply Specs for +10.9 V to 16.5 V Operation |
Extended Plastic Temperature Range (-40°C to +85°C) |
Break-Before-Make Switching Action |
Low RON (30Ω max) |
Low Leakage (100 pA typ) |
44 V Supply Maximum Ratings |
Available in 16-Lead DIP/SOIC and 20-Lead LCCC/PLCC Packages |
ADG201HS (K, B, T) Replaces HI-201HS |
ADG201HS (J, A, S) Replaces DG271 |
QUAD HIGH SPEED SWITCH IC | Analog Devices |
Where can I find additional details, specifications and documents for a ADG201HSJPZ?
Additional datasheets, footprints and schematics for ADG201HSJPZ are listed on our Part Details page. You can also find images and similar parts to ADG201HSJPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADG201HSJPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG201HSJPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADG201HSJPZ fall under?
The ADG201HSJPZ is listed under Dual-Supply Analog Switches and Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to ADG201HSJPZ when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADG201HSJPZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADG201HSJPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADG201HSJPZ have stock available?
Authorised distributors including Analog Devices and Chip One Stop have stock available or on a lead time for ADG201HSJPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADG201HSJPZ often in real-time on the comparison pages.
What if I can't find stock of ADG201HSJPZ?
You can fill out our help required form which you can use to request a quote for ADG201HSJPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.