ADG201AKNZ Part Information
Details for ADG201AKNZ by Analog Devices
Semiconductors - ICs>Switches Multiplexers & Demultiplexers>Analogue Switches
Featured Distributor
Pricing
Break | Price |
---|---|
10 | 5.8800 |
25 | 5.5500 |
100 | 4.5800 |
250 | 4.0900 |
Stock Information
Details
Part Downloads
Part Specifications
Analogue Switch Type | SPST |
No. of Channels | 4Channels |
On State Resistance Max | 90ohm |
Supply Voltage Range | ± 15V |
Analogue Switch Case | DIP |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | ADG201A Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Analogue Switch Case Style | DIP |
Base Number | 201 |
IC Generic Number | 201 |
IC Temperature Range | Commercial |
Logic Function Number | 201 |
On Resistance Rds(on) | 90ohm |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Source | Dual |
Turn Off Time | 250ns |
Turn On Time | 300ns |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ADG201AKNZ?
Additional datasheets, footprints and schematics for ADG201AKNZ are listed in our Part Details tab. You can also find the ADG201AKNZ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADG201AKNZ in the Pricing & Inventory tab next to part details. You can view ADG201AKNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADG201AKNZ fall under?
The ADG201AKNZ is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to ADG201AKNZ when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADG201AKNZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADG201AKNZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ADG201AKNZ have stock available?
There is no stock from authorised distributors for ADG201AKNZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADG201AKNZ often in real-time on the comparison pages.
What if I can't find stock of ADG201AKNZ?
You can fill out our help required form which you can use to request a quote for ADG201AKNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.