Status: | Production |
---|---|
Series: | ADG1636 |
RoHS: | Compliant |
Prices starting from US$2.21
1 Ω typical on resistance |
0.2 Ω on resistance flatness |
±3.3 V to ±8 V dual supply operation |
3.3 V to 16 V single supply operation |
No VL supply required |
3 V logic-compatible inputs |
Rail-to-rail operation |
Continuous current per channel |
LFCSP: 385 mA |
TSSOP: 238 mA |
16-lead TSSOP and 16-lead, 4 mm × 4 mm LFCSP |
±5V low Ron 2xSPDT | Analog Devices |
Analogue Sw, 2Ch, Spdt, Tssop-16 | Newark Electronics |
ANALOGUE SW, 2CH, SPDT, TSSOP-16 | element14 |
ANALOG SWITCH | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADG1636BRUZ?
Additional datasheets, footprints and schematics for ADG1636BRUZ are listed on our Part Details page. You can also find images and similar parts to ADG1636BRUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADG1636BRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG1636BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADG1636BRUZ fall under?
The ADG1636BRUZ is listed under Dual-Supply Analog Switches and Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to ADG1636BRUZ when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADG1636BRUZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADG1636BRUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADG1636BRUZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ADG1636BRUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADG1636BRUZ often in real-time on the comparison pages.
What if I can't find stock of ADG1636BRUZ?
You can fill out our help required form which you can use to request a quote for ADG1636BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.