ADG1636BCPZ-REEL7 Dual-Supply Analog Switches and Multiplexers by Analog Devices

Status: Production
Series: ADG1636
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADG1636 is a monolithic CMOS device containing twoindependently selectable single-pole/double-throw (SPDT)switches. An EN input is used to enable or disable the device.When disabled, all channels are switched off. Each switch conductsequally well in both directions when on and has an input signalrange that extends to the supplies. In the off condition, signallevels up to the supplies are blocked. Both switches exhibitbreak-before-make switching action for use in multiplexer

Where to Buy

Prices starting from US$2.59

Distributor Stock
Logo for Chip One Stop
Chip One Stop
from US$2.59
10,385
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$3.91
4,983
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.61
2,618
in stock
Buy Now
Logo for element14
element14
from US$3.21
2,618
in stock
Buy Now
Logo for Farnell
Farnell
from US$3.05
2,618
in stock
Buy Now

Features

1 Ω typical on resistance
0.2 Ω on resistance flatness
±3.3 V to ±8 V dual supply operation
3.3 V to 16 V single supply operation
No VL supply required
3 V logic-compatible inputs
Rail-to-rail operation
Continuous current per channel
LFCSP: 385 mA
TSSOP: 238 mA
16-lead TSSOP and 16-lead, 4 mm × 4 mm LFCSP

Alternative Descriptions

±5V low Ron 2xSPDT | Analog Devices
Analogue Sw, 2Ch, Spdt, Lfcsp-16 | Newark Electronics
ANALOGUE SW, 2CH, SPDT, LFCSP-16 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG1636BCPZ-REEL7?

Additional datasheets, footprints and schematics for ADG1636BCPZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to ADG1636BCPZ-REEL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG1636BCPZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG1636BCPZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG1636BCPZ-REEL7 fall under?

The ADG1636BCPZ-REEL7 is listed under Dual-Supply Analog Switches and Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to ADG1636BCPZ-REEL7 when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG1636BCPZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADG1636BCPZ-REEL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG1636BCPZ-REEL7 have stock available?

Authorised distributors including Chip One Stop, Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADG1636BCPZ-REEL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG1636BCPZ-REEL7 often in real-time on the comparison pages.

What if I can't find stock of ADG1636BCPZ-REEL7?

You can fill out our help required form which you can use to request a quote for ADG1636BCPZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay