Status: | Production |
---|---|
Series: | ADG1634 |
RoHS: | Compliant |
Prices starting from US$2.77
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$2.77
|
49,500
in stock
|
Buy Now | |
Chip One Stop
from US$3.50
|
2,073
in stock
|
Buy Now | |
Richardson RFPD
from US$3.81
|
1,501
in stock
|
Buy Now | |
Newark Electronics
from US$4.75
|
1,191
in stock
|
Buy Now | |
element14
from US$4.10
|
1,126
in stock
|
Buy Now | |
Farnell
from US$3.89
|
1,126
in stock
|
Buy Now |
4.5 Ω typical on resistance |
1 Ω on-resistance flatness |
Up to 206 mA continuous current |
±3.3 V to ±8 V dual-supply operation |
3.3 V to 16 V single-supply operation |
No VL supply required |
3 V logic-compatible inputs |
Rail-to-rail operation |
20-lead TSSOP and 20-lead, 4 mm × 4 mm LFCSP |
Download ADG1634-KGD Data Sheet |
Available As Known Good Die and fully guaranteed to data sheet specifications |
2 max Ron, ±5V, +5V, +12V iCMO | Analog Devices |
ANALOG SWITCH | Richardson RFPD |
Analogue Sw, 4Ch, Spdt, Lfcsp-20 | Newark Electronics |
ANALOGUE SW, 4CH, SPDT, LFCSP-20 | element14 |
Where can I find additional details, specifications and documents for a ADG1634BCPZ-REEL7?
Additional datasheets, footprints and schematics for ADG1634BCPZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to ADG1634BCPZ-REEL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADG1634BCPZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG1634BCPZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADG1634BCPZ-REEL7 fall under?
The ADG1634BCPZ-REEL7 is listed under Dual-Supply Analog Switches and Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to ADG1634BCPZ-REEL7 when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADG1634BCPZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADG1634BCPZ-REEL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADG1634BCPZ-REEL7 have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Richardson RFPD, Newark Electronics and element14 have stock available or on a lead time for ADG1634BCPZ-REEL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADG1634BCPZ-REEL7 often in real-time on the comparison pages.
What if I can't find stock of ADG1634BCPZ-REEL7?
You can fill out our help required form which you can use to request a quote for ADG1634BCPZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.