ADG1612BRUZ Part Information

Details for ADG1612BRUZ by Analog Devices

Semiconductors - ICs>Switches Multiplexers & Demultiplexers>Analogue Switches

Part Downloads

Part Features

  • 1 u03a9 typical on resistance 0.2 u03a9 on resistance flatness u00b13.3 V to u00b18 V dual-supply operation 3.3 V to 16 V single-supply operation No VL supply required 3 V logic-compatible inputs Rail-to-rail operation Continuous current per channel LFCSP package: 280 mA TSSOP package: 175 mA 16-lead TSSOP and 16-lead, 4 mm u00d7 4 mm LFCSP

Part Specifications

Analogue Switch Type SPST
No. of Channels 4Channels
On State Resistance Max 2.15ohm
Supply Voltage Range 3.3V to 16V
Analogue Switch Case TSSOP
No. of Pins 16Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (07-Jul-2017)
Analogue Switch Case Style TSSOP
Bandwidth 42MHz
Base Number 1612
Operating Temperature Range -40°C to +125°C
Turn Off Time 75ns
Turn On Time 125ns
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG1612BRUZ?

Additional datasheets, footprints and schematics for ADG1612BRUZ are listed in our Part Details tab. You can also find the ADG1612BRUZ image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG1612BRUZ in the Pricing & Inventory tab next to part details. You can view ADG1612BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG1612BRUZ fall under?

The ADG1612BRUZ is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.

Can I view similar or alternative parts?

You can view similar parts to ADG1612BRUZ when available in the Analogue Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG1612BRUZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADG1612BRUZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for ADG1612BRUZ have stock available?

There is no stock from authorised distributors for ADG1612BRUZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG1612BRUZ often in real-time on the comparison pages.

What if I can't find stock of ADG1612BRUZ?

You can fill out our help required form which you can use to request a quote for ADG1612BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for ADG1612BRUZ

Loading...
Loading Results for ADG1612BRUZ
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us