ADG1607BRUZ Part Information
Details for ADG1607BRUZ by Analog Devices
Electronic & Electrical Components>Semiconductors - ICs>Analogue Multiplexers - MUX / Demultiplexers - DEMUX
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 10.5700 |
10 | 7.8700 |
50 | 7.6600 |
250 | 7.4300 |
500 | 7.2300 |
Stock Information
Details
Part Downloads
Part Features
- 4.5 u2126 typical on resistance 1.1 u03a9 on resistance flatness u00b13.3 V to u00b18 V dual supply operation 3.3 V to 16 V single supply operation No VL supply required 3 V logic-compatible inputs Rail-to-rail operation Up to 378 mA of continuous current per channel 28-lead TSSOP and 32-lead, 5 mm u00d7 5 mm LFCSP
Part Specifications
Multiplexer Configuration | 8 |
No. of Circuits | 8Circuits |
On State Resistance Max | 7.5ohm |
Supply Voltage Range | ± 3.3V to ± 8V |
Analogue Multiplexer Case | TSSOP |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | ADG1607 Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Analogue Switch Case Style | TSSOP |
Base Number | 1607 |
Operating Temperature Range | -40°C to +125°C |
Supply Current | 370µA |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ADG1607BRUZ?
Additional datasheets, footprints and schematics for ADG1607BRUZ are listed in our Part Details tab. You can also find the ADG1607BRUZ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADG1607BRUZ in the Pricing & Inventory tab next to part details. You can view ADG1607BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADG1607BRUZ fall under?
The ADG1607BRUZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.
Can I view similar or alternative parts?
You can view similar parts to ADG1607BRUZ when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADG1607BRUZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADG1607BRUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ADG1607BRUZ have stock available?
There is no stock from authorised distributors for ADG1607BRUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADG1607BRUZ often in real-time on the comparison pages.
What if I can't find stock of ADG1607BRUZ?
You can fill out our help required form which you can use to request a quote for ADG1607BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.