Status: | Production |
---|---|
Series: | ADG1438 |
RoHS: | Compliant |
Serial interface up to 50 MHz |
SDO daisy-chaining option |
9.5 Ω on resistance at 25°C |
1.6 Ω on-resistance flatness |
Fully specified at ±15 V/+12 V/±5 V |
3 V logic-compatible inputs |
Rail-to-rail operation |
20-lead TSSOP and 20-lead, 4 mm × 4 mm LFCSP |
±15V,±5V,+12V iCMOS 8:1 MUX wi | Analog Devices |
Multiplexer, Analogue, Tssop | Newark Electronics |
MULTIPLEXER, ANALOGUE, TSSOP | element14 |
Matrix Switch 8:1 Mux Serial TSSOP20 | RS |
Where can I find additional details, specifications and documents for a ADG1438BRUZ?
Additional datasheets, footprints and schematics for ADG1438BRUZ are listed on our Part Details page. You can also find images and similar parts to ADG1438BRUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADG1438BRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG1438BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADG1438BRUZ fall under?
The ADG1438BRUZ is listed under Dual-Supply Analog Switches and Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to ADG1438BRUZ when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADG1438BRUZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADG1438BRUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADG1438BRUZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for ADG1438BRUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADG1438BRUZ often in real-time on the comparison pages.
What if I can't find stock of ADG1438BRUZ?
You can fill out our help required form which you can use to request a quote for ADG1438BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.