ADG1422BRMZ Dual-Supply Analog Switches and Multiplexers by Analog Devices

Status: Production
Series: ADG1422
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The ADG1421 / ADG1422 / ADG1423 contain two independent single-pole/single-throw (SPST) switches. The ADG1421 and ADG1422 differ only in that the digital control logic is inverted. The ADG1421 switches are turned on with Logic 1 on the appropriate control input, and Logic 0 is required for the ADG1422. The ADG1423 has one switch with digital control logic similar to that of the ADG1421; the logic is inverted on the other switch. The ADG1423 exhibits break-before-make switching action for use in multiplexer

Prices starting from US$2.74


Distributor Starting From Stock
Logo for Analog Devices Analog Devices US$2.74
2,053
Buy Now
Logo for Newark Electronics Newark Electronics US$3.82
125
Buy Now
Logo for element14 element14 US$3.11
125
Buy Now
Logo for Farnell Farnell US$2.94
125
Buy Now
Logo for Chip One Stop Chip One Stop US$3.29
96
Buy Now
View Full Pricing & Stock Comparison

Features

2.4 Ω maximum on resistance
0.5 Ω maximum on resistance flatness
200 mA continuous current
Fully specified at +12 V, ±15 V, ±5 V
No VL supply required
3 V logic-compatible inputs
Rail-to-rail operation
10-lead MSOP and 10-lead, 3 mm × 3 mm LFCSP packages

Alternative Descriptions

2.5ohm Max Ron ±15V iCMOS Dual | Analog Devices
Analogue Sw, 2Ch, Spst-Nc, Msop-10 | Newark Electronics
ANALOGUE SW, 2CH, SPST-NC, MSOP-10 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG1422BRMZ?

Additional datasheets, footprints and schematics for ADG1422BRMZ are listed on our Part Details page. You can also find images and similar parts to ADG1422BRMZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG1422BRMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG1422BRMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG1422BRMZ fall under?

The ADG1422BRMZ is listed under Dual-Supply Analog Switches and Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to ADG1422BRMZ when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG1422BRMZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADG1422BRMZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG1422BRMZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ADG1422BRMZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG1422BRMZ often in real-time on the comparison pages.

What if I can't find stock of ADG1422BRMZ?

You can fill out our help required form which you can use to request a quote for ADG1422BRMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay