Status: | Production |
---|---|
Series: | ADG1421 |
RoHS: | Compliant |
Prices starting from US$2.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.80
|
4
in stock
|
Buy Now | |
Analog Devices
from US$3.10
|
1,682
in stock
|
Buy Now | |
Chip One Stop
from US$2.99
|
425
in stock
|
Buy Now | |
Newark Electronics
from US$3.82
|
168
in stock
|
Buy Now | |
element14
from US$3.13
|
168
in stock
|
Buy Now | |
Farnell
from US$2.90
|
168
in stock
|
Buy Now | |
Richardson RFPD
from US$2.98
|
-
|
Buy Now |
2.1 Ω maximum on resistance |
0.5 Ω maximum on resistance flatness |
Up to 250 mA continuous current |
Fully specified at +12 V, ±15 V, |
±5 V |
No VL supply required |
3 V logic-compatible inputs |
Rail-to-rail operation |
10-lead MSOP and 10-lead, |
3 mm × 3 mm LFCSP packages |
2.5ohm Max Ron ±15V iCMOS Dual | Analog Devices |
Analogue Sw, 2Ch, Spst-No, Msop-10 | Newark Electronics |
ANALOGUE SW, 2CH, SPST-NO, MSOP-10 | element14 |
Dual SPST Switch NO 2.1Ohm MSOP10 | RS |
ANALOG SWITCH | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADG1421BRMZ?
Additional datasheets, footprints and schematics for ADG1421BRMZ are listed on our Part Details page. You can also find images and similar parts to ADG1421BRMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADG1421BRMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG1421BRMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADG1421BRMZ fall under?
The ADG1421BRMZ is listed under Dual-Supply Analog Switches and Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to ADG1421BRMZ when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADG1421BRMZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADG1421BRMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADG1421BRMZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADG1421BRMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADG1421BRMZ often in real-time on the comparison pages.
What if I can't find stock of ADG1421BRMZ?
You can fill out our help required form which you can use to request a quote for ADG1421BRMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.