ADG1413YRUZ Dual-Supply Analog Switches and Multiplexers by Analog Devices

Status: Production
Series: ADG1413
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The ADG1411/ADG1412/ADG1413 are monolithic complementary metal-oxide semiconductor (CMOS) devices containingfour independently selectable switches designed on an iCMOS® process. iCMOS (industrial CMOS) is a modular manufacturingprocess combining high voltage CMOS and bipolar technologies. It enables the development of a wide range of high performanceanalog ICs capable of 33 V operation in a footprint that no previous generation of high voltage devices has been able to achieve.Unlike analog ICs using conventional CMOS processes, iCMOS components can tolerate high supply voltages while providingincreased performance, dramatically lower power consumption, and reduced package size.The on-resistance profile is very flat over the full analog input range, ensuring excellent linearity and low distortion whenswitching signals.iCMOS construction ensures ultralow power dissipation, making the devices ideally suited for portable and battery-poweredinstruments.The ADG1411/ADG1412/ADG1413 contain four independent single-pole/single-throw (SPST) switches. The ADG1411 and ADG1412 differ only in that the digital control logic is inverted. The ADG1411 switches are turned on with Logic 0 on theappropriate control input, whereas the ADG1412 switches are turned on with Logic 1. The ADG1413 has two switches withdigital control logic similar to that of the ADG1411; the logic is inverted on the other two switches. Each switch conducts equallywell in both directions when on and has an input signal range that extends to the supplies. In the off condition, signal levels upto the supplies are blocked.The ADG1413 exhibits break-before-make switching action for use in multiplexer

Prices starting from US$5.40


Distributor Starting From Stock
Logo for Analog Devices Analog Devices US$8.36
208
Buy Now
Logo for Newark Electronics Newark Electronics US$6.26
118
Buy Now
Logo for element14 element14 US$5.45
118
Buy Now
Logo for Farnell Farnell US$5.40
118
Buy Now
Logo for Chip One Stop Chip One Stop US$6.48
96
Buy Now
View Full Pricing & Stock Comparison

Features

1.5 Ω on resistance
0.3 Ω on-resistance flatness
0.1 Ω on-resistance match between channels
Continuous current per channel
LFCSP: 250 mA
TSSOP: 190 mA
Fully specified at +12 V, ±15 V, and ±5 V
No VL supply required
3 V logic-compatible inputs
Rail-to-rail operation
16-lead TSSOP and 16-lead, 4 mm × 4 mm LFCSP
AEC-Q100 qualified for automotive applications

Alternative Descriptions

+/-15V Quad SPST with Ron max | Analog Devices
Analogue Sw, 4Ch, Spst-Nc/No, Tssop-16 | Newark Electronics
ANALOGUE SW, 4CH, SPST-NC/NO, TSSOP-16 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG1413YRUZ?

Additional datasheets, footprints and schematics for ADG1413YRUZ are listed on our Part Details page. You can also find images and similar parts to ADG1413YRUZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG1413YRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG1413YRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG1413YRUZ fall under?

The ADG1413YRUZ is listed under Dual-Supply Analog Switches and Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to ADG1413YRUZ when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG1413YRUZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADG1413YRUZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG1413YRUZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ADG1413YRUZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG1413YRUZ often in real-time on the comparison pages.

What if I can't find stock of ADG1413YRUZ?

You can fill out our help required form which you can use to request a quote for ADG1413YRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay