Status: | Production |
---|---|
Series: | ADG1409 |
RoHS: | Compliant |
Prices starting from US$3.64
Distributor | Stock | ||
---|---|---|---|
Chip One Stop
from US$5.23
|
1,344
in stock
|
Buy Now | |
Analog Devices
from US$3.64
|
996
in stock
|
Buy Now | |
Richardson RFPD
from US$5.67
|
939
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.00
|
44
in stock
|
Buy Now | |
Newark Electronics
from US$7.24
|
24
in stock
|
Buy Now | |
element14
from US$5.85
|
24
in stock
|
Buy Now | |
Farnell
from US$5.52
|
24
in stock
|
Buy Now |
4.7 Ω maximum on resistance at 25°C |
0.5 Ω on-resistance flatness |
Up to 190 mA continuous current |
Fully specified at ±15 V/+12 V/±5 V |
3 V logic-compatible inputs |
Rail-to-rail operation |
Break-before-make switching action |
16-lead TSSOP and 4 mm × 4 mm LFCSP |
+/-15V Diff 4:1 Mux with Ron m | Analog Devices |
MULTIPLEXER | Richardson RFPD |
IC: multiplexer | Transfer Multisort Elektronik |
Multiplexer, Analogue, Tssop | Newark Electronics |
MULTIPLEXER, ANALOGUE, TSSOP | element14 |
Where can I find additional details, specifications and documents for a ADG1409YRUZ?
Additional datasheets, footprints and schematics for ADG1409YRUZ are listed on our Part Details page. You can also find images and similar parts to ADG1409YRUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADG1409YRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG1409YRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADG1409YRUZ fall under?
The ADG1409YRUZ is listed under Dual-Supply Analog Switches and Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to ADG1409YRUZ when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADG1409YRUZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADG1409YRUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADG1409YRUZ have stock available?
Authorised distributors including Chip One Stop, Analog Devices, Richardson RFPD, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for ADG1409YRUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADG1409YRUZ often in real-time on the comparison pages.
What if I can't find stock of ADG1409YRUZ?
You can fill out our help required form which you can use to request a quote for ADG1409YRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.